Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS244FMQB 54LS244FMQB

Description
Manufacturer: National Semiconductor Win Source Part Number: 907416-54LS244FMQB Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907416-54LS244FMQB Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS244FMQB - 907416-54LS244FMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS244FMQB
907416-54LS244FMQB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS244FMQB 907416-54LS244FMQB
Manufacturer: National Semiconductor Win Source Part Number: 907416-54LS244FMQB Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907416-54LS244FMQB
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 907416-54LS244FMQB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS244FMQB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details