Toshiba Corporation Logic - Logic - Flip Flops - 74VHC175F 74VHC175F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 076500-74VHC175F Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 076500-74VHC175F Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC175F
076500-74VHC175F
Logic - Logic - Flip Flops - 74VHC175F 076500-74VHC175F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 076500-74VHC175F Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 076500-74VHC175F
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 076500-74VHC175F
Product Name Logic - Logic - Flip Flops - 74VHC175F
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 9.3 ns
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details