Nexperia B.V. Octal D-type flip-flop with reset; positive-edge trigger 74HC273PW-Q100J

Description
The 74HC273-Q100; 74HCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273-Q100: CMOS level For 74HCT273-Q100: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74HC273-Q100; 74HCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273-Q100: CMOS level For 74HCT273-Q100: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC273-Q100 is an octal D-type flip-flop that operates with a positive-edge trigger. It features clock (CP) and master reset (MR) inputs, allowing the outputs Qn to reflect the state of their corresponding Dn inputs during the LOW-to-HIGH clock transition, provided that set-up and hold time requirements are met. A LOW signal on the MR input forces all outputs to a LOW state, independent of the clock and data inputs. This device is qualified to the AEC-Q100 standard (Grade 1), making it suitable for automotive applications. It operates over a temperature range of -40 °C to +125 °C and is available in multiple package options, including a TSSOP20 plastic thin shrink small outline package. The inputs are designed with clamp diodes, enabling the use of current limiting resistors for interfacing with voltages exceeding V_CC. The product also offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM.

Datasheet Summary
Powered by GS/AI

The 74HC273-Q100 is an octal D-type flip-flop that operates with a positive-edge trigger. It features clock (CP) and master reset (MR) inputs, allowing the outputs Qn to reflect the state of their corresponding Dn inputs during the LOW-to-HIGH clock transition, provided that set-up and hold time requirements are met. A LOW signal on the MR input forces all outputs to a LOW state, independent of the clock and data inputs. This device is qualified to the AEC-Q100 standard (Grade 1), making it suitable for automotive applications. It operates over a temperature range of -40 °C to +125 °C and is available in multiple package options, including a TSSOP20 plastic thin shrink small outline package. The inputs are designed with clamp diodes, enabling the use of current limiting resistors for interfacing with voltages exceeding V_CC. The product also offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop with reset; positive-edge trigger
74HC273PW-Q100J
Octal D-type flip-flop with reset; positive-edge trigger 74HC273PW-Q100J
The 74HC273-Q100; 74HCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273-Q100: CMOS level For 74HCT273-Q100: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

The 74HC273-Q100; 74HCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC273-Q100: CMOS level
    • For 74HCT273-Q100: TTL level
  • Common clock and master reset
  • Eight positive edge-triggered D-type flip-flops
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Flip Flops - 1727-74HC273PW-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-74HC273PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-74HC273PW-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC273PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC273PW-Q100J
Integrated Circuits (ICs) - Logic - Flip Flops 74HC273PW-Q100J
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - 74HC273PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flop, Aec-Q100, D, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2446 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, Aec-Q100, D, -40 To 125Deg C Rohs Compliant Nexperia
74AH2446
Flip Flop, Aec-Q100, D, -40 To 125Deg C Rohs Compliant Nexperia 74AH2446
FLIP FLOP, AEC-Q100, D, -40 TO 125DEG C ROHS COMPLIANT: YES

FLIP FLOP, AEC-Q100, D, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Flip Flops - 74HC273PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC273PW-Q100J
Logic - Flip Flops 74HC273PW-Q100J
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC273PW-Q100J 1727-74HC273PW-Q100JCT-ND 74HC273PW-Q100J 74HC273PW-Q100J 74AH2446 74HC273PW-Q100J
Product Name Octal D-type flip-flop with reset; positive-edge trigger Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flop, Aec-Q100, D, -40 To 125Deg C Rohs Compliant Nexperia Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type SOT360-1 SOT360-1 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
3 suppliers
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details
Flip Flop ICs - 510043 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 3.5 ns
View Details
3 suppliers
Flip Flops - 74HCT273DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers