Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOPB
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOPB
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOPB
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766045-74VHC163FT
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 4-BIT 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOPB
X31 PB-F VHS TSSOP 16 CMOS LOGIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74VHC163FTTR-ND | 766045-74VHC163FT | 74VHC163FT | 74VHC163FT | 74VHC163FT |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74VHC163FT | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |