Rochester Electronics Logic - Logic - Counters, Dividers - MC74F569DW MC74F569DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908161-MC74F569DW Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC BCD Counter, Binary Counter, Decade Element Bit Positive Edge 20-SO Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908161-MC74F569DW Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC BCD Counter, Binary Counter, Decade Element Bit Positive Edge 20-SO Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74F569DW - 908161-MC74F569DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74F569DW
908161-MC74F569DW
Logic - Logic - Counters, Dividers - MC74F569DW 908161-MC74F569DW
Manufacturer: ON Semiconductor Win Source Part Number: 908161-MC74F569DW Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC BCD Counter, Binary Counter, Decade Element Bit Positive Edge 20-SO Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 908161-MC74F569DW
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Counter IC BCD Counter, Binary Counter, Decade Element Bit Positive Edge 20-SO
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Counters, Dividers - MC74F569DW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74F569DW
Logic - Counters, Dividers MC74F569DW
COUNTER SINGLE 4 BIT BINARY UP/D

COUNTER SINGLE 4 BIT BINARY UP/D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 908161-MC74F569DW MC74F569DW
Product Name Logic - Logic - Counters, Dividers - MC74F569DW Logic - Counters, Dividers
Package Type SOIC; 20-SO
Operating Temperature 0 to 70 C (32 to 158 F)
Counter Type BCD/Decade Counter
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary counter - HEF4020BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
6 suppliers
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details