Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - 74LCX05FT 74LCX05FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 713192-74LCX05FT Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 713192-74LCX05FT Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX05FT - 713192-74LCX05FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX05FT
713192-74LCX05FT
Logic - Logic - Gates and Inverters - 74LCX05FT 713192-74LCX05FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 713192-74LCX05FT Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 713192-74LCX05FT
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 713192-74LCX05FT
Product Name Logic - Logic - Gates and Inverters - 74LCX05FT
Unlock Full Specs
to access all available technical data

Similar Products

2.69GHz 3V Rf Amplifier - 860-BGA735N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702APBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers