Toshiba Electronics (UK) Ltd Shift Registers 74HC594D

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC594D is an 8-bit shift register with an output register, designed using silicon gate C2MOS technology. It operates at high speeds, with a maximum frequency of 55 MHz at a supply voltage of 5 V, while maintaining low power dissipation of 4.0 µA maximum at 25°C. The device features an 8-bit static shift register that feeds into an 8-bit storage register, allowing for independent control of the shift and storage operations through separate clock inputs (SCK and RCK). It includes direct overriding clear functions for both registers and is equipped with protection circuits against static discharge and transient excess voltage. The 74HC594D operates over a wide voltage range of 2.0 V to 6.0 V and is packaged in a 16-pin SOIC format.

Datasheet Summary
Powered by GS/AI

The 74HC594D is an 8-bit shift register with an output register, designed using silicon gate C2MOS technology. It operates at high speeds, with a maximum frequency of 55 MHz at a supply voltage of 5 V, while maintaining low power dissipation of 4.0 µA maximum at 25°C. The device features an 8-bit static shift register that feeds into an 8-bit storage register, allowing for independent control of the shift and storage operations through separate clock inputs (SCK and RCK). It includes direct overriding clear functions for both registers and is equipped with protection circuits against static discharge and transient excess voltage. The 74HC594D operates over a wide voltage range of 2.0 V to 6.0 V and is packaged in a 16-pin SOIC format.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74HC594DDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594DDKR-ND
Shift Registers 74HC594DDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 74HC594DTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594DTR-ND
Shift Registers 74HC594DTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 74HC594DCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594DCT-ND
Shift Registers 74HC594DCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC594D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC594D
Integrated Circuits (ICs) - Logic - Shift Registers 74HC594D
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Logic - Shift Registers - 74HC594D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC594D
Logic - Shift Registers 74HC594D
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - 74HC594D - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC594D
Shift Registers 74HC594D
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - 74HC594D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC594D
Shift Registers 74HC594D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC594DDKR-ND 74HC594D 74HC594D 74HC594D 74HC594D
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC597D,652 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type Other; SO16
View Details
4 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194E - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
10 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details