Nexperia B.V. 8-bit shift register with Schmitt-trigger inputs and 3-state output registers 74HCS595DJ

Description
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote Datasheet
Description
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595DJ - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with Schmitt-trigger inputs and 3-state output registers
74HCS595DJ
8-bit shift register with Schmitt-trigger inputs and 3-state output registers 74HCS595DJ
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet
Shift Registers - 1727-74HCS595DJTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS595DJTR-ND
Shift Registers 1727-74HCS595DJTR-ND
74HCS595D/SOT109/SO1 6

74HCS595D/SOT109/SO16

Buy Now Datasheet
Shift Registers - 1727-74HCS595DJDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS595DJDKR-ND
Shift Registers 1727-74HCS595DJDKR-ND
74HCS595D/SOT109/SO1 6

74HCS595D/SOT109/SO16

Buy Now Datasheet
Shift Registers - 1727-74HCS595DJCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS595DJCT-ND
Shift Registers 1727-74HCS595DJCT-ND
74HCS595D/SOT109/SO1 6

74HCS595D/SOT109/SO16

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Shift Registers Shift Registers
Product Number 74HCS595DJ 1727-74HCS595DJTR-ND
Product Name 8-bit shift register with Schmitt-trigger inputs and 3-state output registers Shift Registers
Supply Voltage +7 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
8 suppliers
Shift Registers - 1727-2001-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers
Shift Registers - 1727-3159-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers