Toshiba Electronics (UK) Ltd Latch ICs 74HC573D

Description
CMOS IC Octal D-Type Latch 3-ST SOIC20
Request a Quote Datasheet
Description
CMOS IC Octal D-Type Latch 3-ST SOIC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latch ICs - 1713106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1713106P
Latch ICs 1713106P
CMOS IC Octal D-Type Latch 3-ST SOIC20

CMOS IC Octal D-Type Latch 3-ST SOIC20

Supplier's Site
Latch ICs - 1713003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1713003
Latch ICs 1713003
CMOS IC Octal D-Type Latch 3-ST SOIC20

CMOS IC Octal D-Type Latch 3-ST SOIC20

Supplier's Site
Latches - 264-74HC573DCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 264-74HC573DTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74HC573D - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC573D
Logic - Latches 74HC573D
IC LATCH OCTAL D 3ST 20SOIC

IC LATCH OCTAL D 3ST 20SOIC

Supplier's Site Datasheet
Latches 74HC573D
IC LATCH OCTAL D 3ST 20SOIC

IC LATCH OCTAL D 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74HC573D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74HC573D
Latches 74HC573D
D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC573D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC573D
Integrated Circuits (ICs) - Logic - Latches 74HC573D
IC LATCH OCTAL D 3ST 20SOIC

IC LATCH OCTAL D 3ST 20SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1713106P 1713003 264-74HC573DCT-ND 74HC573D 74HC573D 74HC573D 74HC573D
Product Name Latch ICs Latch ICs Latches Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D; D type D D
Output Characteristics D Type Flip-Flop D Type Flip-Flop 3-State
Logic Family HCMOS; 74HC 74hc
Package Type Soic; SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295", 7.50mm Width); SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AVC16373DGG,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Logic - Latches - 74FCT163373APVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details