Rochester Electronics Logic - Latches 74FCT163373APVG

Description
74FCT163373 - 3.3V CMOS 16-BIT T
Datasheet
Description
74FCT163373 - 3.3V CMOS 16-BIT T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT163373APVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373APVG
Logic - Latches 74FCT163373APVG
74FCT163373 - 3.3V CMOS 16-BIT T

74FCT163373 - 3.3V CMOS 16-BIT T

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT163373APVG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74FCT3573QG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details