Toshiba Electronics (UK) Ltd Buffers 74HC540D

Description
CMOS IC Buffer/Driver 8-ch Invert SOIC20
Request a Quote Datasheet
Description
CMOS IC Buffer/Driver 8-ch Invert SOIC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers - 1713086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713086
Buffers 1713086
CMOS IC Buffer/Driver 8-ch Invert SOIC20

CMOS IC Buffer/Driver 8-ch Invert SOIC20

Supplier's Site
Buffers - 1713001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713001
Buffers 1713001
CMOS IC Buffer/Driver 8-ch Invert SOIC20

CMOS IC Buffer/Driver 8-ch Invert SOIC20

Supplier's Site
Buffers - 1713086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713086P
Buffers 1713086P
CMOS IC Buffer/Driver 8-ch Invert SOIC20

CMOS IC Buffer/Driver 8-ch Invert SOIC20

Supplier's Site
6V Interface Transceiver IC - 704-74HC540D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Interface Transceiver IC
704-74HC540D
6V Interface Transceiver IC 704-74HC540D
IC BUFFER INVERT 6V 20SOIC Product overview: 74HC540D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC540D can be used for catalog matching and distributor lookup.

IC BUFFER INVERT 6V 20SOIC Product overview: 74HC540D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC540D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1713086 1713086P 704-74HC540D
Product Name Buffers Buffers 6V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer; Buffer Line / Bus Driver; Buffer; Buffer Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 6 v Other; 2V ~ 6V
Package Type SOIC; Soic Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Controllers - CG8352AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers