4 Circuit IC Switch 1:1 80Ohm 14-SOIC
4 Circuit IC Switch 1:1 80Ohm 14-SOIC
4 Circuit IC Switch 1:1 80Ohm 14-SOIC
IC MUX QUAD 1:1 80OHM 14SOIC Product overview: 74HC4066D from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4066D can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 80Ohm 14-SOIC
IC SWITCH QUAD 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 264-74HC4066DCT-ND | 747-74HC4066D | 74HC4066D | 74HC4066D |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 80OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | ||
| Ron | 80 ohms | 5 ohms | 80 ohms | 5 ohms |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| tON | 12 ns |