Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765397-74HC154BQ,115
Series: 74HC
Packaging: Reel package
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74HC154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DHVQFN (5.5x3.5)
Alternative Parts (Cross-Reference): 74HC154N; CD74HC154EE4; CD74HC154E; 74HC154BQ,115; 74HC154N,652; 74HC154DB;
Introduction Date: September 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
74HC(T)154 - 4-to-16 line decoder/demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24DHVQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 765397-74HC154BQ,115 | 743-74HC154BQ,115 | 74HC154BQ,115-ND | 74HC154BQ,115 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC154BQ,115 | QFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts |