The 74HC374D is an octal D-type flip-flop with 3-state outputs, designed for high-speed operation while maintaining low power consumption. It operates at a maximum frequency of 90 MHz at a supply voltage of 6.0 V and has a low power dissipation of 4.0 µA maximum at 25°C. The device features balanced propagation delays and a wide operating voltage range from 2.0 V to 6.0 V. It is fabricated using silicon gate C2MOS technology, ensuring performance comparable to LSTTL devices. The flip-flops are controlled by a clock input and an output enable input, with all inputs protected against static discharge and transient excess voltage. The product is packaged in a 20-pin SOIC format.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC374DTR-ND | 74HC374D | 74HC374D |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 32 ns |