Nexperia B.V. Flip Flops 74HC73D,652

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-3333-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3333-ND
Flip Flops 1727-3333-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC73D,652
765461-74HC73D,652
Logic - Logic - Flip Flops - 74HC73D,652 765461-74HC73D,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765461-74HC73D,652 Series: 74HC Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 3.5pF Family Name: 74HC73 Categories: Integrated Circuits (ICs) Clock Frequency: 83MHz Alternative Parts (Cross-Reference): 74HC107D-Q100J; M74HC73RM13TR; M74HC73M1R; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765461-74HC73D,652
Series: 74HC
Packaging: Tube
Type: JK Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Family Name: 74HC73
Categories: Integrated Circuits (ICs)
Clock Frequency: 83MHz
Alternative Parts (Cross-Reference): 74HC107D-Q100J; M74HC73RM13TR; M74HC73M1R;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC73D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC73D,652
Integrated Circuits (ICs) - Logic - Flip Flops 74HC73D,652
IC FF JK TYPE DUAL 1BIT 14SO

IC FF JK TYPE DUAL 1BIT 14SO

Supplier's Site
Flip Flops - 74HC73D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73D,652
Flip Flops 74HC73D,652
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-3333-ND 765461-74HC73D,652 74HC73D,652 74HC73D,652
Product Name Flip Flops Logic - Logic - Flip Flops - 74HC73D,652 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 27 ns 27 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZYL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details