Toshiba Corporation Discrete Semiconductor Products 2SK4013

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160372-2SK4013 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4013 Alternative Parts (Cross-Reference): STP6NC80ZFP; STP6NB80FP; FQPF6N80; SW F 5N80; Introduction Date: May 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160372-2SK4013 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4013 Alternative Parts (Cross-Reference): STP6NC80ZFP; STP6NB80FP; FQPF6N80; SW F 5N80; Introduction Date: May 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160372-2SK4013 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160372-2SK4013
Discrete Semiconductor Products 160372-2SK4013
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160372-2SK4013 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4013 Alternative Parts (Cross-Reference): STP6NC80ZFP; STP6NB80FP; FQPF6N80; SW F 5N80; Introduction Date: May 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160372-2SK4013
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4013
Alternative Parts (Cross-Reference): STP6NC80ZFP; STP6NB80FP; FQPF6N80; SW F 5N80;
Introduction Date: May 22, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 123166184 - Radwell International
Willingboro, NJ, United States
Transistor
123166184
Transistor 123166184
TRANSISTOR, SILICON, MOS TYPE, N CHANNEL, TO-220 PACKAGE . FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, SILICON, MOS TYPE, N CHANNEL, TO-220 PACKAGE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistors - 2SK4013 - ODG (Origin Data Global)
Shenzhen, China
Transistors
2SK4013
Transistors 2SK4013
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 160372-2SK4013 123166184 2SK4013
Product Name Discrete Semiconductor Products Transistor Transistors
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers