Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK3864

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160307-2SK3864 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3864 Introduction Date: August 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160307-2SK3864 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3864 Introduction Date: August 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160307-2SK3864 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160307-2SK3864
Discrete Semiconductor Products 160307-2SK3864
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160307-2SK3864 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3864 Introduction Date: August 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160307-2SK3864
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3864
Introduction Date: August 30, 2004
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
120V 45A MOSFET Transistor
288-2SK3864
120V 45A MOSFET Transistor 288-2SK3864
Trans MOSFET N-CH Si 120V 45A Product overview: 2SK3864 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 45A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3864 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 120V 45A Product overview: 2SK3864 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 45A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3864 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160307-2SK3864 288-2SK3864
Product Name Discrete Semiconductor Products 120V 45A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers
Automotive MOSFET - AUIRF7759L2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
View Details
MOSFETs - 2060093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details