Infineon Technologies AG Automotive MOSFET AUIRF7759L2

Description
A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance. Potential Applications Automotive 48V Motor Drive Brushless Motor Drive Electric Power Steering Applications Domain controller for ADAS and autonomous driving EV thermal management system Designers who used this product also designed with BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3
Request a Quote
Description
A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance. Potential Applications Automotive 48V Motor Drive Brushless Motor Drive Electric Power Steering Applications Domain controller for ADAS and autonomous driving EV thermal management system Designers who used this product also designed with BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AUIRF7759L2 is an automotive-grade N-channel MOSFET in a DirectFET L8 package, designed for high-current applications such as motor drive and DC-DC conversion in ICE, HEV, and EV systems. It features a 75V drain-to-source voltage rating, a maximum on-state resistance of 2.3 mΩ at 10V gate drive, and continuous drain current ratings of 160A at 25°C and 113A at 100°C, limited by silicon performance. The device supports a 175°C operating junction temperature, offers repetitive avalanche capability, and is qualified to AEC-Q101. It is packaged for dual-sided cooling with a 0.7 mm profile and a footprint compatible with DPak. The tape and reel configuration supports 4000 units per reel.

Datasheet Summary
Powered by GS/AI

The AUIRF7759L2 is an automotive-grade N-channel MOSFET in a DirectFET L8 package, designed for high-current applications such as motor drive and DC-DC conversion in ICE, HEV, and EV systems. It features a 75V drain-to-source voltage rating, a maximum on-state resistance of 2.3 mΩ at 10V gate drive, and continuous drain current ratings of 160A at 25°C and 113A at 100°C, limited by silicon performance. The device supports a 175°C operating junction temperature, offers repetitive avalanche capability, and is qualified to AEC-Q101. It is packaged for dual-sided cooling with a 0.7 mm profile and a footprint compatible with DPak. The tape and reel configuration supports 4000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - AUIRF7759L2 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
AUIRF7759L2
Automotive MOSFET AUIRF7759L2
A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance. Potential Applications Automotive 48V Motor Drive Brushless Motor Drive Electric Power Steering Applications Domain controller for ADAS and autonomous driving EV thermal management system Designers who used this product also designed with BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSP372N | Small signal/small power MOSFET BSP322P | Small signal/small power MOSFET BSS169 | N-Channel Depletion Mode MOSFET TLE5109A16 E2210 | Angle sensors TLE9180D-21QK | Gate driver ICs SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3

A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance.

Potential Applications

  • Automotive 48V Motor Drive
  • Brushless Motor Drive
  • Electric Power Steering

Applications

  • Domain controller for ADAS and autonomous driving
  • EV thermal management system

Designers who used this product also designed with


  • BSP372N |
    Small signal/small power MOSFET
  • BSP322P |
    Small signal/small power MOSFET
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • TLE5109A16 E2210 |
    Angle sensors
  • TLE9180D-21QK |
    Gate driver ICs
  • SAL-TC277TP-64F200N DC |
    AURIX™ Family – TC27xT
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF80511EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP372N |
    Small signal/small power MOSFET
  • BSP322P |
    Small signal/small power MOSFET
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • TLE5109A16 E2210 |
    Angle sensors
  • TLE9180D-21QK |
    Gate driver ICs
  • SAL-TC277TP-64F200N DC |
    AURIX™ Family – TC27xT
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF7759L2
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.0023 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7341QTR - 774372-AUIRF7341QTR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
8 suppliers
 - 2EDN7524FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R020M1H - AIMDQ75R020M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details