Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3799(Q,M) 2SK3799(Q,M)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204018-2SK3799(Q,M) Packaging: Bulk Drain to Source Voltage (Vdss): 900 V Number of Elements: 1 Input Capacitance: 2.2 nF Power Dissipation: 50 W Number of Pins: 3 Rise Time: 25 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 50 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 8 A Gate to Source Voltage (Vgs): 30 V Rds On Max: 1.3 Ω
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204018-2SK3799(Q,M) Packaging: Bulk Drain to Source Voltage (Vdss): 900 V Number of Elements: 1 Input Capacitance: 2.2 nF Power Dissipation: 50 W Number of Pins: 3 Rise Time: 25 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 50 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 8 A Gate to Source Voltage (Vgs): 30 V Rds On Max: 1.3 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3799(Q,M) - 1204018-2SK3799(Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3799(Q,M)
1204018-2SK3799(Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3799(Q,M) 1204018-2SK3799(Q,M)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204018-2SK3799(Q,M) Packaging: Bulk Drain to Source Voltage (Vdss): 900 V Number of Elements: 1 Input Capacitance: 2.2 nF Power Dissipation: 50 W Number of Pins: 3 Rise Time: 25 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 50 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 8 A Gate to Source Voltage (Vgs): 30 V Rds On Max: 1.3 Ω

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204018-2SK3799(Q,M)
Packaging: Bulk
Drain to Source Voltage (Vdss): 900 V
Number of Elements: 1
Input Capacitance: 2.2 nF
Power Dissipation: 50 W
Number of Pins: 3
Rise Time: 25 ns
Fall Time: 20 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 50 W
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 8 A
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 1.3 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1204018-2SK3799(Q,M)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3799(Q,M)
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
MOSFETs - 1220601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R140M1H - AIMBG75R140M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details