Toshiba America Electronic Components, Inc. 200V 8.5A MOSFET Transistor 2SK2350(Q)

Description
Trans MOSFET N-CH Si 200V 8.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK2350(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2350(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 200V 8.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK2350(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2350(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 8.5A MOSFET Transistor
278-2SK2350(Q)
200V 8.5A MOSFET Transistor 278-2SK2350(Q)
Trans MOSFET N-CH Si 200V 8.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK2350(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2350(Q) can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 200V 8.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK2350(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2350(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2350(Q) - 1037689-2SK2350(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2350(Q)
1037689-2SK2350(Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2350(Q) 1037689-2SK2350(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037689-2SK2350(Q) Drain to Source Voltage (Vdss): 200 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF630NPBF; IRFI4020H-117P; IRL630PBF; IRF630PBF; IRFI640GPBF; IRF630NSTRLPBF; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 8.5 A Drain to Source Resistance: 400 mΩ

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037689-2SK2350(Q)
Drain to Source Voltage (Vdss): 200 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF630NPBF; IRFI4020H-117P; IRL630PBF; IRF630PBF; IRFI640GPBF; IRF630NSTRLPBF;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 8.5 A
Drain to Source Resistance: 400 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK2350(Q) 1037689-2SK2350(Q)
Product Name 200V 8.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2350(Q)
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
60 V, P-channel Trench MOSFET - BUK6Q66-60PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -20000 milliamps
View Details
2 suppliers
DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers