Toshiba America Electronic Components, Inc. JFETs (Junction Field Effect) - 2SK1078 2SK1078

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 17225-2SK1078 Family Name: 2SK1078 Alternative Parts (Cross-Reference): TPC6010-H; TPCP8013; 2SK2615; 2SK2615(TE12L,F); Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 17225-2SK1078 Family Name: 2SK1078 Alternative Parts (Cross-Reference): TPC6010-H; TPCP8013; 2SK2615; 2SK2615(TE12L,F); Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1078 - 17225-2SK1078 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1078
17225-2SK1078
JFETs (Junction Field Effect) - 2SK1078 17225-2SK1078
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 17225-2SK1078 Family Name: 2SK1078 Alternative Parts (Cross-Reference): TPC6010-H; TPCP8013; 2SK2615; 2SK2615(TE12L,F); Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 17225-2SK1078
Family Name: 2SK1078
Alternative Parts (Cross-Reference): TPC6010-H; TPCP8013; 2SK2615; 2SK2615(TE12L,F);
Introduction Date: August 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 0.8A MOSFET Transistor
288-2SK1078
60V 0.8A MOSFET Transistor 288-2SK1078
Trans MOSFET N-CH 60V 0.8A 4-Pin(3+Tab) PW-Mini Product overview: 2SK1078 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1078 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.8A 4-Pin(3+Tab) PW-Mini Product overview: 2SK1078 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1078 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17225-2SK1078 288-2SK1078
Product Name JFETs (Junction Field Effect) - 2SK1078 60V 0.8A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - BSS138BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details