Toshiba America Electronic Components, Inc. 50V 2.5A 625mW Bipolar Transistor 2SC5692(TE85L,F)

Description
Trans GP BJT NPN 50V 2.5A 625mW 3-Pin TSM T/R Product overview: 2SC5692(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5692(TE85L,F) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 50V 2.5A 625mW 3-Pin TSM T/R Product overview: 2SC5692(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5692(TE85L,F) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2.5A 625mW Bipolar Transistor
276-2SC5692(TE85L,F)
50V 2.5A 625mW Bipolar Transistor 276-2SC5692(TE85L,F)
Trans GP BJT NPN 50V 2.5A 625mW 3-Pin TSM T/R Product overview: 2SC5692(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5692(TE85L,F) can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 2.5A 625mW 3-Pin TSM T/R Product overview: 2SC5692(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5692(TE85L,F) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 157237-2SC5692(TE85L,F) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157237-2SC5692(TE85L,F)
Discrete Semiconductor Products 157237-2SC5692(TE85L,F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157237-2SC5692(TE85L ,F) Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5692 Alternative Parts (Cross-Reference): 2SC5692(F); FSB619_NL; 2SC5866TL; FSB619_Q; Introduction Date: December 01, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157237-2SC5692(TE85L,F)
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5692
Alternative Parts (Cross-Reference): 2SC5692(F); FSB619_NL; 2SC5866TL; FSB619_Q;
Introduction Date: December 01, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Transistors 2SC5692(TE85L,F)
2-3S1C Bipolar (BJT) ROHS

2-3S1C Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SC5692(TE85L,F) 157237-2SC5692(TE85L,F) 2SC5692(TE85L,F)
Product Name 50V 2.5A 625mW Bipolar Transistor Discrete Semiconductor Products Transistors
Package Type Tape and Reel SOT3
Packing Method Tape and Reel
IC(max) 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048417-BC848BE6433HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
IC(max) 100 milliamps
View Details
4 suppliers