Bipolar (BJT) Transistor NPN 50V 5A 100MHz 2W Through Hole TO-220NIS
TRANS NPN 50V 5A TO220NIS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4881LS1SUMIF(M-ND | 2SC4881,LS1SUMIF(M |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |