Toshiba America Electronic Components, Inc. 25V 0.8A Bipolar Transistor 2SC3265-O

Description
Trans GP BJT NPN 25V 0.8A 3-Pin S-Mini Product overview: 2SC3265-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3265-O can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.8A 3-Pin S-Mini Product overview: 2SC3265-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3265-O can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.8A Bipolar Transistor
276-2SC3265-O
25V 0.8A Bipolar Transistor 276-2SC3265-O
Trans GP BJT NPN 25V 0.8A 3-Pin S-Mini Product overview: 2SC3265-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3265-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.8A 3-Pin S-Mini Product overview: 2SC3265-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3265-O can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155690-2SC3265-O - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155690-2SC3265-O
Discrete Semiconductor Products 155690-2SC3265-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155690-2SC3265-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3265O Alternative Parts (Cross-Reference): KSC3265OMTF; KSC3265OMTF_Q; 2SC3265-O(TE85R); 2SC3265-O(TE85L); Introduction Date: January 12, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155690-2SC3265-O
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3265O
Alternative Parts (Cross-Reference): KSC3265OMTF; KSC3265OMTF_Q; 2SC3265-O(TE85R); 2SC3265-O(TE85L);
Introduction Date: January 12, 1998
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3265-O 155690-2SC3265-O
Product Name 25V 0.8A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data