Toshiba America Electronic Components, Inc. Bipolar Transistor 2SC3076-Y

Description
Transistor Silicon NPN Epitaxial Type (PCT process) Product overview: 2SC3076-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3076-Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Silicon NPN Epitaxial Type (PCT process) Product overview: 2SC3076-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3076-Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-2SC3076-Y
Bipolar Transistor 276-2SC3076-Y
Transistor Silicon NPN Epitaxial Type (PCT process) Product overview: 2SC3076-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3076-Y can be used for catalog matching and distributor lookup.

Transistor Silicon NPN Epitaxial Type (PCT process) Product overview: 2SC3076-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3076-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155612-2SC3076-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155612-2SC3076-Y
Discrete Semiconductor Products 155612-2SC3076-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155612-2SC3076-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3076Y Alternative Parts (Cross-Reference): 2SC3076-Y(TE16L); 2SC5712(TE12L); 2SC3668-Y(TPF2,F); 2SC3668-Y(TPF2); Introduction Date: June 16, 1999 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155612-2SC3076-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3076Y
Alternative Parts (Cross-Reference): 2SC3076-Y(TE16L); 2SC5712(TE12L); 2SC3668-Y(TPF2,F); 2SC3668-Y(TPF2);
Introduction Date: June 16, 1999
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-2SC3076-Y 155612-2SC3076-Y
Product Name Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details