Trans GP BJT NPN 150V 0.05A 4-Pin(3+Tab) PW-Mini Product overview: 2SC2880-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2880-Y can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155535-2SC2880-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2880
Alternative Parts (Cross-Reference): 2SC2780; 2SC2780-A; KTC4372; KTC4372O;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC2880-Y | 155535-2SC2880-Y |
| Product Name | 150V 0.05A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |