The BC807U is a PNP silicon AF transistor array in an SC74 package, designed for AF input stages and driver applications. It contains two internally isolated transistors with good matching. The device has a collector-emitter voltage rating of 45 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at T_S ≤ 115 °C. Junction temperature ranges from -65 °C to 150 °C. It features a DC current gain (h_FE) of 160 to 400 at IC = 100 mA and V_CE = 1 V, with a collector-emitter saturation voltage of up to 0.7 V at IC = 500 mA and IB = 50 mA. The transition frequency is 200 MHz. The package is Pb-free and RoHS compliant, and the part is qualified to AEC-Q101.
PNP Silicon AF Transistor Array
Summary of Features
Potential Applications
PNP Silicon Transistor Array Product overview: BC807U from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807U can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1151998-BC807U
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BC807DS; BC 807U E6327; BC 807U E6327XT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BC807U | 277-BC807U | 1151998-BC807U |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC807U | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - BC807U |
| Polarity | PNP (Dual); PNP | ||
| Package Type | SC74 | SOT3 | |
| Packing Method | Tape Reel; TAPE & REEL | ||
| IC(max) | 500 milliamps |