Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1124419-2SA1315
Manufacturer Homepage: www.semicon.toshiba.
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 2 AMP, 80 MHZ, 80 V, 900 MW. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | RF Transistors | RF Transistors |
| Product Number | 1124419-2SA1315 | 220801980 |
| Product Name | Hard To Find - 2SA1315 | Transistor |
| Package Type | SOT3 |