Toshiba America Electronic Components, Inc. 35V 14.16pF Diode and Rectifier 1SV278B

Description
Diode VAR Cap Single 35V 14.16pF 2-Pin ESC / TV Tuning Product overview: 1SV278B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV278B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 35V 14.16pF 2-Pin ESC / TV Tuning Product overview: 1SV278B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV278B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35V 14.16pF Diode and Rectifier - 280-1SV278B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 14.16pF Diode and Rectifier
280-1SV278B
35V 14.16pF Diode and Rectifier 280-1SV278B
Diode VAR Cap Single 35V 14.16pF 2-Pin ESC / TV Tuning Product overview: 1SV278B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV278B can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 35V 14.16pF 2-Pin ESC / TV Tuning Product overview: 1SV278B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV278B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150828-1SV278B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150828-1SV278B
Discrete Semiconductor Products 150828-1SV278B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150828-1SV278B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV278B Alternative Parts (Cross-Reference): BB184,135; BB184,115; KDV269E; SMV1255-079LF; Introduction Date: September 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150828-1SV278B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV278B
Alternative Parts (Cross-Reference): BB184,135; BB184,115; KDV269E; SMV1255-079LF;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV278B 150828-1SV278B
Product Name 35V 14.16pF Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers