Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV217(TPH4)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150777-1SV217(TPH4) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV217 Alternative Parts (Cross-Reference): BB133; BB133,135; BB133T; BB133T/R; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150777-1SV217(TPH4) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV217 Alternative Parts (Cross-Reference): BB133; BB133,135; BB133T; BB133T/R; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150777-1SV217(TPH4) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150777-1SV217(TPH4)
Discrete Semiconductor Products 150777-1SV217(TPH4)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150777-1SV217(TPH4) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV217 Alternative Parts (Cross-Reference): BB133; BB133,135; BB133T; BB133T/R; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150777-1SV217(TPH4)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV217
Alternative Parts (Cross-Reference): BB133; BB133,135; BB133T; BB133T/R;
Introduction Date: July 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
30V 33pF Diode and Rectifier - 280-1SV217(TPH4) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 33pF Diode and Rectifier
280-1SV217(TPH4)
30V 33pF Diode and Rectifier 280-1SV217(TPH4)
Diode VAR Cap Single 30V 33pF 2-Pin USC T/R Product overview: 1SV217(TPH4) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 33pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV217(TPH4) can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 33pF 2-Pin USC T/R Product overview: 1SV217(TPH4) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 33pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV217(TPH4) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150777-1SV217(TPH4) 280-1SV217(TPH4)
Product Name Discrete Semiconductor Products 30V 33pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data