Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 015AZ6.2

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 145830-015AZ6.2 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 145830-015AZ6.2 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 145830-015AZ6.2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
145830-015AZ6.2
Discrete Semiconductor Products 145830-015AZ6.2
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 145830-015AZ6.2 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 145830-015AZ6.2
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 145830-015AZ6.2
Product Name Discrete Semiconductor Products
Diode Type FETs - Single
Unlock Full Specs
to access all available technical data

Similar Products

100V 250MW SOT23 Diode and Rectifier - 284-SMP1321-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Rectifier Diodes - F30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers