RF Diode PIN - 1 Pair Series Connection 100V 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 100V 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 100V 250mW SOT-23-3
RF DIODE PIN 100V 250MW SOT23-3 Product overview: SMP1321-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1321-005LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029436-SMP1321-005LF
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 250MW SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 863-1097-2-ND | 284-SMP1321-005LF | 029436-SMP1321-005LF | SMP1321-005LF | SMP1321-005LF |
| Product Name | RF Diodes | 100V 250MW SOT23 Diode and Rectifier | RF Diodes - SMP1321-005LF | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VR | 100 volts | ||||
| CT | 0.2500 pF | 0.2500 pF | 0.2500 pF |