Torex Semiconductor, Ltd. Mosfet, N-Ch, 2A, 20V, Sot-23 Rohs Compliant Torex XP225N2001TR-G

Description
MOSFET, N-CH, 2A, 20V, SOT-23 ROHS COMPLIANT: YES
Description
MOSFET, N-CH, 2A, 20V, SOT-23 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET rated for 20 V drain-source voltage and 2 A continuous drain current in a SOT-23 package, designed for switching applications with a 1.8 V logic-level gate drive. It has a maximum on-state resistance of 0.23 Ω at VGS = 1.8 V and 600 mA, and complies with EU RoHS and is halogen and antimony free. The package is SOT-23 (TO-236) and the device is rated for a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET rated for 20 V drain-source voltage and 2 A continuous drain current in a SOT-23 package, designed for switching applications with a 1.8 V logic-level gate drive. It has a maximum on-state resistance of 0.23 Ω at VGS = 1.8 V and 600 mA, and complies with EU RoHS and is halogen and antimony free. The package is SOT-23 (TO-236) and the device is rated for a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 2A, 20V, Sot-23 Rohs Compliant Torex - 91AH9286 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 2A, 20V, Sot-23 Rohs Compliant Torex
91AH9286
Mosfet, N-Ch, 2A, 20V, Sot-23 Rohs Compliant Torex 91AH9286
MOSFET, N-CH, 2A, 20V, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 2A, 20V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 91AH9286
Product Name Mosfet, N-Ch, 2A, 20V, Sot-23 Rohs Compliant Torex
Package Type TO-3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers
MOSFETs - 1826890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, single N-channel Trench MOSFET - BSS138AKAR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 200000 milliamps
View Details
8 suppliers