Torex Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1355PR XP161A1355PR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056380-XP161A1355PR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Dimension: TO-243AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 390pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056380-XP161A1355PR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Dimension: TO-243AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 390pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1355PR - 056380-XP161A1355PR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1355PR
056380-XP161A1355PR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1355PR 056380-XP161A1355PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056380-XP161A1355PR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Dimension: TO-243AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 390pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056380-XP161A1355PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Max Input Capacitance: 390pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4A SOT89 MOSFET Transistor
285-XP161A1355PR
20V 4A SOT89 MOSFET Transistor 285-XP161A1355PR
MOSFET N-CH 20V 4A SOT89 Product overview: XP161A1355PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A1355PR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4A SOT89 Product overview: XP161A1355PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A1355PR can be used for catalog matching and distributor lookup.

Supplier's Site
Transistors - XP161A1355PR - ODG (Origin Data Global)
Shenzhen, China
Transistors
XP161A1355PR
Transistors XP161A1355PR
20V 4A 2W 50mΩ@4.5V,2A 1 N-Channel SOT-89-3 MOSFETs ROHS

20V 4A 2W 50mΩ@4.5V,2A 1 N-Channel SOT-89-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 056380-XP161A1355PR 285-XP161A1355PR XP161A1355PR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1355PR 20V 4A SOT89 MOSFET Transistor Transistors
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1021689-CSD95496QVMT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details