Torex Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A12C0MR-G XP152A12C0MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 416228-XP152A12C0MR- G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TA) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 416228-XP152A12C0MR- G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TA) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A12C0MR-G - 416228-XP152A12C0MR-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A12C0MR-G
416228-XP152A12C0MR-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A12C0MR-G 416228-XP152A12C0MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 416228-XP152A12C0MR- G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TA) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 416228-XP152A12C0MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TA)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 1mA
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-20V 0.7A SOT-23 MOSFET Transistor
2088-XP152A12C0MR-G
-20V 0.7A SOT-23 MOSFET Transistor 2088-XP152A12C0MR-G
MOSFETs Power MOSFET, -20V, 0.7A, P-Type, SOT-23 Product overview: XP152A12C0MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 0.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 0.7A, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-XP152A12C0MR-G can be used for catalog matching and distributor lookup.

MOSFETs Power MOSFET, -20V, 0.7A, P-Type, SOT-23 Product overview: XP152A12C0MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 0.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 0.7A, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-XP152A12C0MR-G can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 893-XP152A12C0MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A12C0MR-GTR-ND
Single FETs, MOSFETs 893-XP152A12C0MR-GTR-ND
P-Channel 20V 700mA (Ta) 500mW (Ta) Surface Mount SOT-23

P-Channel 20V 700mA (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP152A12C0MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A12C0MR-GDKR-ND
Single FETs, MOSFETs 893-XP152A12C0MR-GDKR-ND
MOSFET P-CH 20V 700MA SOT23

MOSFET P-CH 20V 700MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP152A12C0MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A12C0MR-GCT-ND
Single FETs, MOSFETs 893-XP152A12C0MR-GCT-ND
MOSFET P-CH 20V 700MA SOT23

MOSFET P-CH 20V 700MA SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP152A12C0MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP152A12C0MR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP152A12C0MR-G
MOSFET P-CH 20V 700MA SOT23

MOSFET P-CH 20V 700MA SOT23

Supplier's Site
Mosfet, P-Ch, 20V, 0.7A, Sot-23 Rohs Compliant Torex - 84AH1433 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.7A, Sot-23 Rohs Compliant Torex
84AH1433
Mosfet, P-Ch, 20V, 0.7A, Sot-23 Rohs Compliant Torex 84AH1433
MOSFET, P-CH, 20V, 0.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - XP152A12C0MR-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
XP152A12C0MR-G
Single FETs, MOSFETs XP152A12C0MR-G
MOSFET P-CH 20V 700MA SOT23

MOSFET P-CH 20V 700MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Power MOSFET, -20V, 0.7A, P-Type, SOT-23

MOSFET Power MOSFET, -20V, 0.7A, P-Type, SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 416228-XP152A12C0MR-G 2088-XP152A12C0MR-G 893-XP152A12C0MR-GTR-ND XP152A12C0MR-G 84AH1433 XP152A12C0MR-G XP152A12C0MR-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A12C0MR-G -20V 0.7A SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 0.7A, Sot-23 Rohs Compliant Torex Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data