Triad Magnetics AC DC Desktop, Wall Power Adapters WDU75-200

Description
7.5V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2326-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2326-ND
AC DC Desktop, Wall Power Adapters 237-2326-ND
7.5V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 7.5V, 0.2A; Power Supply Approvals Triad Magnetics - 02M5536 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 7.5V, 0.2A; Power Supply Approvals Triad Magnetics
02M5536
Adaptor, Ac-Dc, 7.5V, 0.2A; Power Supply Approvals Triad Magnetics 02M5536
ADAPTOR, AC-DC, 7.5V, 0.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 7.5V, 0.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2326-ND 02M5536
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 7.5V, 0.2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1020-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details