Torex Semiconductor, Ltd. Switching Voltage Regulators XCL209A1D3DR

Description
Switching Voltage Regulators 400mA Inductor DCDC Converter
Datasheet
Description
Switching Voltage Regulators 400mA Inductor DCDC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
XCL209A1D3DR
Switching Voltage Regulators XCL209A1D3DR
Switching Voltage Regulators 400mA Inductor DCDC Converter

Switching Voltage Regulators 400mA Inductor DCDC Converter

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators
Product Number XCL209A1D3DR
Product Name Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details