Allegro MicroSystems Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T A8292SETTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007733-A8292SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007733-A8292SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T - 007733-A8292SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T
007733-A8292SETTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T 007733-A8292SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007733-A8292SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007733-A8292SETTR-T
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite Receivers
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 2
Output Voltage: 12.7 V to 20.4 V
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN/MLP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 4A 384kHz QFN Power Management IC
750-A8292SETTR-T
Dual 4A 384kHz QFN Power Management IC 750-A8292SETTR-T
Dual Switching Controller, Current-mode, 4A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8292SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 4A, 384kHz, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8292SETTR-T can be used for catalog matching and distributor lookup.

Dual Switching Controller, Current-mode, 4A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8292SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 384kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 4A, 384kHz, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8292SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8292SETTR-T
PMIC - Voltage Regulators - Special Purpose A8292SETTR-T
IC REG CONV RECVRS 2OUT 28QFN

IC REG CONV RECVRS 2OUT 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 007733-A8292SETTR-T 750-A8292SETTR-T A8292SETTR-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T Dual 4A 384kHz QFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 28-QFN/MLP (5x5) Other; QFN EP Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts 20.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-07CRT - 866390-CHL8103-07CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-903
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers