Torex Semiconductor, Ltd. Logic - Logic - Gates and Inverters - XC74UL86AANR XC74UL86AANR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119089-XC74UL86AANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SSOT-25 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119089-XC74UL86AANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SSOT-25 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC74UL86AANR is a 2-input CMOS exclusive-OR gate designed for high-speed operation with a typical propagation delay of 3.1 ns. It operates within a voltage range of 2V to 5.5V and features low power consumption, with a maximum current draw of 1OºA. The device is manufactured using silicon gate CMOS technology, which allows for high noise immunity and stable output through an internal wave forming buffer. This gate is available in ultra-small SSOT-25 and SOT-25 packages, making it suitable for high-density mounting applications. It supports a wide operating temperature range from -40°C to 85°C, and its absolute maximum ratings include a supply voltage of up to 6.0V and output current of ±25 mA. The XC74UL86AANR is ideal for use in digital equipment and portable devices such as palmtops.

Datasheet Summary
Powered by GS/AI

The XC74UL86AANR is a 2-input CMOS exclusive-OR gate designed for high-speed operation with a typical propagation delay of 3.1 ns. It operates within a voltage range of 2V to 5.5V and features low power consumption, with a maximum current draw of 1OºA. The device is manufactured using silicon gate CMOS technology, which allows for high noise immunity and stable output through an internal wave forming buffer. This gate is available in ultra-small SSOT-25 and SOT-25 packages, making it suitable for high-density mounting applications. It supports a wide operating temperature range from -40°C to 85°C, and its absolute maximum ratings include a supply voltage of up to 6.0V and output current of ±25 mA. The XC74UL86AANR is ideal for use in digital equipment and portable devices such as palmtops.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - XC74UL86AANR - 1119089-XC74UL86AANR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC74UL86AANR
1119089-XC74UL86AANR
Logic - Logic - Gates and Inverters - XC74UL86AANR 1119089-XC74UL86AANR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119089-XC74UL86AANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SSOT-25 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119089-XC74UL86AANR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SSOT-25
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SSOT-25 Product overview: XC74UL86AANR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL86AANR can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SSOT-25 Product overview: XC74UL86AANR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL86AANR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - XC74UL86AANR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC74UL86AANR
Gates and Inverters XC74UL86AANR
XOR (Exclusive OR) IC 1 Channel SSOT-25

XOR (Exclusive OR) IC 1 Channel SSOT-25

Buy Now Datasheet
Logic - Gates and Inverters - XC74UL86AANR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC74UL86AANR
Logic - Gates and Inverters XC74UL86AANR
IC GATE XOR 1CH 2-INP SSOT25

IC GATE XOR 1CH 2-INP SSOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1119089-XC74UL86AANR 705-XC74UL86AANR XC74UL86AANR XC74UL86AANR
Product Name Logic - Logic - Gates and Inverters - XC74UL86AANR Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details