Nexperia B.V. Quad 2-input AND gate 74AHCT08D,118

Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT08D is a quad 2-input AND gate with TTL-level inputs, operating over a supply voltage range of 2.0 V to 5.5 V. It features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger action on all inputs, and operates from -40 °C to +125 °C. The device is housed in an SO14 plastic small outline package with a body width of 3.9 mm. It meets JESD 78 Class II Level A latch-up performance exceeding 100 mA and provides ESD protection of over 2000 V HBM and over 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHCT08D is a quad 2-input AND gate with TTL-level inputs, operating over a supply voltage range of 2.0 V to 5.5 V. It features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger action on all inputs, and operates from -40 °C to +125 °C. The device is housed in an SO14 plastic small outline package with a body width of 3.9 mm. It meets JESD 78 Class II Level A latch-up performance exceeding 100 mA and provides ESD protection of over 2000 V HBM and over 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHCT08D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHCT08D,118
Quad 2-input AND gate 74AHCT08D,118
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08: CMOS level
    • For 74AHCT08: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHCT08D,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1027706-74AHCT08D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1027706-74AHCT08D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1027706-74AHCT08D,118
Win Source Part Number: 1027706-74AHCT08D,11 8 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHCT08DR; 74VHCT08D,118; 74VHC08D,118; 74AHC08D-Q100J; N74F08D,60274AHCT08D 118; 74AHCT08D-118; 74AHCT08D118; 74AHCT08D@118; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74AHCT08D-T-ND,2156- 74AHCT08D,118-NEX,56 8-7611-1,568-7611-2, 74AHCT08D,118-ND,568 -7611-2-ND,NEXNXP74A HCT08D,118,568-7611- 1-ND,568-7611-6,74AH CT08D-T,935262676118 ,1727-5928-6,568-761 1-6-ND,1727-5928-2,1 727-5928-1 Base Product Number: 74AHCT08

Win Source Part Number: 1027706-74AHCT08D,118
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHCT08DR; 74VHCT08D,118; 74VHC08D,118; 74AHC08D-Q100J; N74F08D,60274AHCT08D 118; 74AHCT08D-118; 74AHCT08D118; 74AHCT08D@118;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74AHCT08D-T-ND,2156-74AHCT08D,118-NEX,568-7611-1,568-7611-2,74AHCT08D,118-ND,568-7611-2-ND,NEXNXP74AHCT08D,118,568-7611-1-ND,568-7611-6,74AHCT08D-T,935262676118,1727-5928-6,568-7611-6-ND,1727-5928-2,1727-5928-1
Base Product Number: 74AHCT08

Buy Now Datasheet
Gates and Inverters - 1727-5928-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5928-1-ND
Gates and Inverters 1727-5928-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-5928-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5928-6-ND
Gates and Inverters 1727-5928-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-5928-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5928-2-ND
Gates and Inverters 1727-5928-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74AHCT08D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT08D,118
Gates and Inverters 74AHCT08D,118
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT08D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT08D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74AHCT08D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT08D,118
Logic - Gates and Inverters 74AHCT08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2141 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2141
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2141
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT08D,118 74AHCT08D,118 1027706-74AHCT08D,118 1727-5928-1-ND 74AHCT08D,118 74AHCT08D,118 74AHCT08D,118 74AH2141
Product Name Quad 2-input AND gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type AND AND NOT; AND; AND Gate AND AND; AND Gate AND NOT; AND
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details