Rochester Electronics Dual Logic IC 54LS03/BCA

Description
IC DUAL Product overview: 54LS03/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54LS03/BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUAL Product overview: 54LS03/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54LS03/BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-54LS03/BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-54LS03/BCA
Dual Logic IC 705-54LS03/BCA
IC DUAL Product overview: 54LS03/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54LS03/BCA can be used for catalog matching and distributor lookup.

IC DUAL Product overview: 54LS03/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54LS03/BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1026082-54LS03/BCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1026082-54LS03/BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 1026082-54LS03/BCA
Win Source Part Number: 1026082-54LS03/BCA Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 54LS03/BCA54LS03BCA; Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Rochester Electronics, LLC Other Names: 2156-54LS03/BCA,REI5 4LS03/BCA RoHS Status: Not applicable

Win Source Part Number: 1026082-54LS03/BCA
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 54LS03/BCA54LS03BCA;
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Rochester Electronics, LLC
Other Names: 2156-54LS03/BCA,REI54LS03/BCA
RoHS Status: Not applicable

Buy Now
Gates and Inverters - 54LS03/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54LS03/BCA
Gates and Inverters 54LS03/BCA
IC Channel

IC Channel

Buy Now
Logic - Gates and Inverters - 54LS03/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
54LS03/BCA
Logic - Gates and Inverters 54LS03/BCA
DUAL MARKED (M38510/30002BCA)

DUAL MARKED (M38510/30002BCA)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS03/BCA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54LS03/BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 54LS03/BCA
IC DUAL

IC DUAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-54LS03/BCA 1026082-54LS03/BCA 54LS03/BCA 54LS03/BCA 54LS03/BCA
Product Name Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
IC Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHC04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details