Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6901D27BMR-G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6901D27BMR-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V. The device features a built-in ON/OFF control function, allowing it to enter a standby mode with minimal power consumption, drawing less than 0.1OºA in this state. This regulator includes essential protection circuits such as overcurrent protection, which activates at a typical limit of 350mA, and thermal shutdown at a junction temperature of 150°C. The dropout voltage is specified at 400mV when sourcing 100mA, and the device maintains an output voltage accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for higher voltages. It is compatible with ceramic output capacitors and operates effectively across a temperature range of -40°C to +85°C. The XC6901D27BMR-G is available in a SOT-25 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6901D27BMR-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V. The device features a built-in ON/OFF control function, allowing it to enter a standby mode with minimal power consumption, drawing less than 0.1OºA in this state. This regulator includes essential protection circuits such as overcurrent protection, which activates at a typical limit of 350mA, and thermal shutdown at a junction temperature of 150°C. The dropout voltage is specified at 400mV when sourcing 100mA, and the device maintains an output voltage accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for higher voltages. It is compatible with ceramic output capacitors and operates effectively across a temperature range of -40°C to +85°C. The XC6901D27BMR-G is available in a SOT-25 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6901D27BMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6901D27BMR-G
Voltage Regulators - Linear XC6901D27BMR-G
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6901D27BMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers