Torex Semiconductor, Ltd. PMIC - Battery Chargers XC6808B2C18R-G

Description
IC BATT CHG LI-ION 1CELL 6USP
Description
IC BATT CHG LI-ION 1CELL 6USP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6808B2C18R-G is a linear charger IC designed for single-cell Li-ion and Li-polymer batteries, featuring a constant-voltage and constant-current charging mechanism. It supports charge voltages of 4.20V, 4.35V, and 4.40V, and allows for adjustable charge currents between 5mA and 40mA through external resistors. The device includes a built-in battery temperature detection function compliant with JEITA standards, enabling safe charging by adjusting the charge parameters based on temperature conditions. This IC operates within a voltage range of 4.5V to 6.0V and has a low battery sink current of 0.1µA when not in use. It is housed in a compact USP-6B07 package, measuring 1.8mm x 2.0mm x 0.33mm, which minimizes the need for external components in the charging circuit. The XC6808B2C18R-G also incorporates several protection features, including thermal shutdown, under-voltage lockout, and over-current monitoring, ensuring reliable operation across a wide ambient temperature range of -40°C to 85°C. This product is suitable for applications in smart cards, wireless earphones, IoT devices, and wearable technology.

Datasheet Summary
Powered by GS/AI

The XC6808B2C18R-G is a linear charger IC designed for single-cell Li-ion and Li-polymer batteries, featuring a constant-voltage and constant-current charging mechanism. It supports charge voltages of 4.20V, 4.35V, and 4.40V, and allows for adjustable charge currents between 5mA and 40mA through external resistors. The device includes a built-in battery temperature detection function compliant with JEITA standards, enabling safe charging by adjusting the charge parameters based on temperature conditions. This IC operates within a voltage range of 4.5V to 6.0V and has a low battery sink current of 0.1µA when not in use. It is housed in a compact USP-6B07 package, measuring 1.8mm x 2.0mm x 0.33mm, which minimizes the need for external components in the charging circuit. The XC6808B2C18R-G also incorporates several protection features, including thermal shutdown, under-voltage lockout, and over-current monitoring, ensuring reliable operation across a wide ambient temperature range of -40°C to 85°C. This product is suitable for applications in smart cards, wireless earphones, IoT devices, and wearable technology.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - XC6808B2C18R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
XC6808B2C18R-G
PMIC - Battery Chargers XC6808B2C18R-G
IC BATT CHG LI-ION 1CELL 6USP

IC BATT CHG LI-ION 1CELL 6USP

Supplier's Site Datasheet
Battery Chargers - XC6808B2C18R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
XC6808B2C18R-G
Battery Chargers XC6808B2C18R-G
Charger IC Lithium Ion/Polymer 6-USP-B07 (1.8x2)

Charger IC Lithium Ion/Polymer 6-USP-B07 (1.8x2)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs
Product Number XC6808B2C18R-G XC6808B2C18R-G
Product Name PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Current Protection
Supply Voltage 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24165YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - ICC80QSGXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Battery Management - 2105533P - RS Components, Ltd.
Specs
Package Type FC2QFN
Pins 30
Operating Temperature 85 C (185 F)
View Details