The XC6806B445DR-G is a linear charger IC designed for single-cell lithium-ion and lithium-polymer batteries. It features a system power supply function that prioritizes power to the system over charging, with an adjustable charge current controlled by external resistance. The device includes an internal current limit of 450mA, which automatically reduces the charging current based on the load current. Safety features include temperature monitoring in compliance with JEITA standards, charge timer, under-voltage lockout (UVLO), thermal control, and reverse current prevention. The shutdown function completely disconnects the battery from the system to prevent leakage current when not in use, enhancing battery life for low-power devices. The XC6806B445DR-G operates within a voltage range of 4.5V to 5.5V, with a charge voltage adjustable between 3.50V and 4.45V, and supports charge currents from 10mA to 385mA. It is packaged in compact USP-10B or LGA-10B01 formats, making it suitable for applications in wearable devices, Bluetooth headsets, hearing aids, healthcare devices, and IoT sensors. The product is also compliant with EU RoHS and is halogen and antimony free.
IC BATT CHG LI-ION 1CELL 10USPB
Charger IC Lithium Ion/Polymer 10-USPB (2.9x2.6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6806B445DR-G | XC6806B445DR-G |
| Product Name | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | |
| Features | Over Current Protection | |
| Supply Voltage | 4.45 volts |