Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 805526-XC6802A42XER-
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
Part Number Series: XC6802
IC BATT CHG LI-ION 1CELL 6USPC
IC BATT CHG LI-ION 1CELL 6USPC
IC BATT CHG LI-ION 1CELL 6USPC
Charger IC Lithium Ion/Polymer 6-USPC (1.8x2)
IC, BATTERY CHARGER, LI-ION, USP-6C; Battery Type:Li-Ion; Input Voltage:6V; Battery Charge Voltage:2.9V; Charge Current Max:800mA; Battery IC Case Style:USP-6C; No. of Pins:6Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 805526-XC6802A42XER-G | XC6802A42XER-G-ND | XC6802A42XER-G | XC6802A42XER-G | XC6802A42XER-G | 55T4030 |
| Product Name | PMIC - PMIC - Battery Chargers - XC6802A42XER-G | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Ic, Battery Charger, Li-Ion, Usp-6C; Battery Type Torex |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA | 800 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |