IC BATT CHG LI-ION 1CELL SOT89-5
Win Source Part Number: 1151765-XC6801A421PR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Series: XC680x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: XC6801A1PR-G,XC6801A
Base Product Number: XC6801
IC BATT CHG LI-ION 1CELL SOT89-5
IC BATT CHG LI-ION 1CELL SOT89-5
Charger IC Lithium Ion/Polymer SOT-89-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6801A421PR-G-ND | 1151765-XC6801A421PR-G | XC6801A421PR-G | XC6801A421PR-G | XC6801A421PR-G |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | SOT-89-5/6 | SOT-89-5/6 | |||
| Cells | 1 | 1 | |||
| Supply Voltage | 6 volts | 4.2 volts |