Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6702DG41PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6702DG41PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, available in various settings from 1.8V to 18.0V with an accuracy of ±1%. The device can supply up to 300mA of output current and features a low supply current of 40OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702 series is compatible with low-ESR capacitors, such as ceramic types, for output stability. The device is packaged in SOT-89-5, which is suitable for various applications including industrial equipment, domestic appliances, and portable devices. It is compliant with EU RoHS directives, ensuring it is lead-free and environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6702DG41PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, available in various settings from 1.8V to 18.0V with an accuracy of ±1%. The device can supply up to 300mA of output current and features a low supply current of 40OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702 series is compatible with low-ESR capacitors, such as ceramic types, for output stability. The device is packaged in SOT-89-5, which is suitable for various applications including industrial equipment, domestic appliances, and portable devices. It is compliant with EU RoHS directives, ensuring it is lead-free and environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6702DG41PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6702DG41PR-G
Voltage Regulators - Linear XC6702DG41PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6702DG41PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details