Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6601B09BMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6601B09BMR-G is a low voltage input CMOS LDO voltage regulator designed for applications requiring high accuracy and low dropout voltage. It provides a maximum output current of 400mA, with a typical current limit of 550mA. The output voltage is adjustable in increments of 0.05V within a range of 0.7V to 1.8V, achieved through laser trimming technology. The device features a soft-start function to minimize inrush current, built-in overcurrent protection, thermal shutdown, and an under voltage lockout circuit. The regulator operates with a dropout voltage of 38mV at 100mA output current and supports an input voltage range of 1.0V to 3.0V. It is compatible with low ESR ceramic capacitors for output stabilization and has a power consumption of 25OºA in typical conditions. The XC6601B09BMR-G is suitable for various mobile applications, including smartphones, portable game consoles, and digital cameras. It is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6601B09BMR-G is a low voltage input CMOS LDO voltage regulator designed for applications requiring high accuracy and low dropout voltage. It provides a maximum output current of 400mA, with a typical current limit of 550mA. The output voltage is adjustable in increments of 0.05V within a range of 0.7V to 1.8V, achieved through laser trimming technology. The device features a soft-start function to minimize inrush current, built-in overcurrent protection, thermal shutdown, and an under voltage lockout circuit. The regulator operates with a dropout voltage of 38mV at 100mA output current and supports an input voltage range of 1.0V to 3.0V. It is compatible with low ESR ceramic capacitors for output stabilization and has a power consumption of 25OºA in typical conditions. The XC6601B09BMR-G is suitable for various mobile applications, including smartphones, portable game consoles, and digital cameras. It is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6601B09BMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6601B09BMR-G
Voltage Regulators - Linear XC6601B09BMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6601B09BMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products