Rochester Electronics PMIC - Supervisors ADM1060ARU

Description
IC SUPERVISOR 7 CHANNEL 28TSSOP
Description
IC SUPERVISOR 7 CHANNEL 28TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM1060ARU is a programmable supervisory and sequencing device designed for monitoring multiple power supply conditions in communication systems. It can detect faults on up to seven independent supplies, including one high voltage supply (2 V to 14.4 V), four positive voltage supplies (2 V to 6 V), and two bipolar voltage supplies (±2 V to ±6 V). The device features a watchdog detector with a programmable timeout delay ranging from 200 ms to 12.8 seconds, along with four general-purpose logic inputs for additional control. The ADM1060ARU includes nine programmable output drivers that can be configured for various functions, such as generating reset signals or indicating power-good status. It supports an industry-standard 2-wire bus interface (SMBus) for easy integration and programming. The device is suitable for applications in central office systems, servers, and high-density multivoltage system cards, making it a versatile choice for engineers needing reliable power supply management. The operating temperature range is from -40°C to +85°C, and it is housed in a 28-lead TSSOP package.

Datasheet Summary
Powered by GS/AI

The ADM1060ARU is a programmable supervisory and sequencing device designed for monitoring multiple power supply conditions in communication systems. It can detect faults on up to seven independent supplies, including one high voltage supply (2 V to 14.4 V), four positive voltage supplies (2 V to 6 V), and two bipolar voltage supplies (±2 V to ±6 V). The device features a watchdog detector with a programmable timeout delay ranging from 200 ms to 12.8 seconds, along with four general-purpose logic inputs for additional control. The ADM1060ARU includes nine programmable output drivers that can be configured for various functions, such as generating reset signals or indicating power-good status. It supports an industry-standard 2-wire bus interface (SMBus) for easy integration and programming. The device is suitable for applications in central office systems, servers, and high-density multivoltage system cards, making it a versatile choice for engineers needing reliable power supply management. The operating temperature range is from -40°C to +85°C, and it is housed in a 28-lead TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM1060ARU
PMIC - Supervisors ADM1060ARU
IC SUPERVISOR 7 CHANNEL 28TSSOP

IC SUPERVISOR 7 CHANNEL 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADM1060ARU
Product Name PMIC - Supervisors
Number of Supplies 7
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details