The XC6210D23AMR-G is a linear voltage regulator from the XC6210 series, designed for high current and low dropout applications. It can deliver a maximum output current of 800mA and operates within an input voltage range of 1.50V to 6.00V. The output voltage is adjustable from 0.80V to 5.00V in 0.05V increments, with a typical accuracy of ±2% for output voltages above 1.55V and ±30mV for lower voltages. This regulator features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. The device is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a standby mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40°C to 85°C, and the product is compliant with EU RoHS standards, being halogen and antimony-free. The XC6210D23AMR-G is available in SOT-25, SOT-89-5, and USP-6B packages, making it versatile for various design requirements.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210D23AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |